IC REG CTRLR IMVP-6 1OUT 48QFN Product overview: ISL6262ACRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6262ACRZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 091513-ISL6262ACRZ-T
Packaging: Reel - TR
Applications: Controller, Intel IMVP-6
Mounting: SMD (SMT)
Voltage - Input: 5 V to 25 V
Number of Outputs: 1
Family Name: ISL6262A
Output Voltage: 0.3 V to 1.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 48-QFN (7x7)
Alternative Parts (Cross-Reference): LT3804EFE#TR; LTC3882IUJ#TRPBF; LTC3728LEGN-1#TR;
Introduction Date: November 29, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Switching Controllers TWO-PHS DC/DC BUCK CNTRLR IMVP-6 4 8LD
IC REG CTRLR IMVP-6 1OUT 48QFN
IC REG CTRLR IMVP-6 1OUT 48QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-ISL6262ACRZ-T | 091513-ISL6262ACRZ-T | ISL6262ACRZ-T | ISL6262ACRZ-T | ISL6262ACRZ-T |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6262ACRZ-T | Switching Controllers | Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; Tape & Reel (TR) | Other; 48-QFN (7x7) | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | |
| Output Voltage | 0.3000 to 1.5 volts | 0.3000 to 1.5 volts | |||
| IOUT | 4 amps |