The ISL6261CRZ is a precision single-phase core voltage regulator designed for Intel's IMVP-6 protocol, suitable for mobile CPUs. It offers a system accuracy of 0.5% over temperature and enhanced load line accuracy. The regulator features an internal gate driver with a 2A driving capability and supports a 7-bit VID input, allowing output voltage adjustments from 0.300V to 1.500V in 12.5mV steps, with the ability to change VID on-the-fly. This product supports multiple current sensing methods, including lossless inductor DCR and precision resistive sensing, and includes a thermal monitor for improved reliability. It also provides differential remote voltage sensing at the CPU die, along with overvoltage, undervoltage, and overcurrent protection features. The ISL6261CRZ is RoHS compliant and available in a 40-lead QFN package, with an operational temperature range of -10°C to +100°C. Its user-programmable switching frequency and support for various operational modes enhance efficiency, particularly in low-power scenarios.
Robust Ripple Regulator™ (R3) Converter, Intel IMVP-6 Voltage Regulator IC 1 Output 40-QFN (6x6)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | ISL6261CRZ |
| Product Name | Special Purpose Regulators |
| Type | 40-VFQFN Exposed Pad |