Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6261CRZ-T ISL6261CRZ-T

Description
Manufacturer: Intersil Win Source Part Number: 017963-ISL6261CRZ-T Packaging: Reel - TR Applications: Converter, Intel IMVP-6 Mounting: SMD (SMT) Voltage - Input: 5 V to 21 V Number of Outputs: 1 Family Name: ISL6261 Output Voltage: 0.3 V to 1.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): NJM2367TLA2050; LM25116MHX; LM2743MTCX; Introduction Date: December 14, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 017963-ISL6261CRZ-T Packaging: Reel - TR Applications: Converter, Intel IMVP-6 Mounting: SMD (SMT) Voltage - Input: 5 V to 21 V Number of Outputs: 1 Family Name: ISL6261 Output Voltage: 0.3 V to 1.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): NJM2367TLA2050; LM25116MHX; LM2743MTCX; Introduction Date: December 14, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6261CRZ-T - 017963-ISL6261CRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6261CRZ-T
017963-ISL6261CRZ-T
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6261CRZ-T 017963-ISL6261CRZ-T
Manufacturer: Intersil Win Source Part Number: 017963-ISL6261CRZ-T Packaging: Reel - TR Applications: Converter, Intel IMVP-6 Mounting: SMD (SMT) Voltage - Input: 5 V to 21 V Number of Outputs: 1 Family Name: ISL6261 Output Voltage: 0.3 V to 1.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): NJM2367TLA2050; LM25116MHX; LM2743MTCX; Introduction Date: December 14, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 017963-ISL6261CRZ-T
Packaging: Reel - TR
Applications: Converter, Intel IMVP-6
Mounting: SMD (SMT)
Voltage - Input: 5 V to 21 V
Number of Outputs: 1
Family Name: ISL6261
Output Voltage: 0.3 V to 1.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 40-QFN (6x6)
Alternative Parts (Cross-Reference): NJM2367TLA2050; LM25116MHX; LM2743MTCX;
Introduction Date: December 14, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-ISL6261CRZ-T
Power Management IC 750-ISL6261CRZ-T
IC REG CONV INTEL 1OUT 40QFN Product overview: ISL6261CRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6261CRZ-T can be used for catalog matching and distributor lookup.

IC REG CONV INTEL 1OUT 40QFN Product overview: ISL6261CRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6261CRZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6261CRZ-T
Switching Controllers ISL6261CRZ-T
Switching Controllers ONE-PHS INT DC/DC BUCK CNTRLR

Switching Controllers ONE-PHS INT DC/DC BUCK CNTRLR

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6261CRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6261CRZ-T
PMIC - Voltage Regulators - Special Purpose ISL6261CRZ-T
IC REG CONV INTEL 1OUT 40QFN

IC REG CONV INTEL 1OUT 40QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - ISL6261CRZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
ISL6261CRZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators ISL6261CRZ-T
SWITCHING CONTROLLER, CURRENT-MO

SWITCHING CONTROLLER, CURRENT-MO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 017963-ISL6261CRZ-T 750-ISL6261CRZ-T ISL6261CRZ-T ISL6261CRZ-T ISL6261CRZ-T
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6261CRZ-T Power Management IC Switching Controllers PMIC - Voltage Regulators - Special Purpose Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Package Type Other; 40-QFN (6x6) Other; Tape & Reel (TR) Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data