Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6261AIRZ-T ISL6261AIRZ-T

Description
Manufacturer: Intersil Win Source Part Number: 129217-ISL6261AIRZ-T Packaging: Reel - TR Applications: Converter, Intel IMVP-6 Mounting: SMD (SMT) Voltage - Input: 5 V to 21 V Number of Outputs: 1 Output Voltage: 0.3 V to 1.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 40-QFN (6x6) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 129217-ISL6261AIRZ-T Packaging: Reel - TR Applications: Converter, Intel IMVP-6 Mounting: SMD (SMT) Voltage - Input: 5 V to 21 V Number of Outputs: 1 Output Voltage: 0.3 V to 1.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 40-QFN (6x6) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6261AIRZ-T - 129217-ISL6261AIRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6261AIRZ-T
129217-ISL6261AIRZ-T
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6261AIRZ-T 129217-ISL6261AIRZ-T
Manufacturer: Intersil Win Source Part Number: 129217-ISL6261AIRZ-T Packaging: Reel - TR Applications: Converter, Intel IMVP-6 Mounting: SMD (SMT) Voltage - Input: 5 V to 21 V Number of Outputs: 1 Output Voltage: 0.3 V to 1.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 40-QFN (6x6) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 129217-ISL6261AIRZ-T
Packaging: Reel - TR
Applications: Converter, Intel IMVP-6
Mounting: SMD (SMT)
Voltage - Input: 5 V to 21 V
Number of Outputs: 1
Output Voltage: 0.3 V to 1.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 40-QFN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-ISL6261AIRZ-T
Power Management IC 750-ISL6261AIRZ-T
IC REG CONV INTEL 1OUT 40QFN Product overview: ISL6261AIRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6261AIRZ-T can be used for catalog matching and distributor lookup.

IC REG CONV INTEL 1OUT 40QFN Product overview: ISL6261AIRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6261AIRZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6261AIRZ-T
Switching Controllers ISL6261AIRZ-T
Switching Controllers ONE-PHS INT DC/DC BUCK CNTRLR IMVP-6

Switching Controllers ONE-PHS INT DC/DC BUCK CNTRLR IMVP-6

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6261AIRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6261AIRZ-T
PMIC - Voltage Regulators - Special Purpose ISL6261AIRZ-T
IC REG CONV INTEL 1OUT 40QFN

IC REG CONV INTEL 1OUT 40QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 129217-ISL6261AIRZ-T 750-ISL6261AIRZ-T ISL6261AIRZ-T ISL6261AIRZ-T
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6261AIRZ-T Power Management IC Switching Controllers PMIC - Voltage Regulators - Special Purpose
Package Type Other; 40-QFN (6x6) Other; Tape & Reel (TR) Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data