Renesas Electronics Corporation Power Management IC ISL6261ACRZ-T

Description
IC REG CONV INTEL 1OUT 40QFN Product overview: ISL6261ACRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6261ACRZ-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CONV INTEL 1OUT 40QFN Product overview: ISL6261ACRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6261ACRZ-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-ISL6261ACRZ-T
Power Management IC 750-ISL6261ACRZ-T
IC REG CONV INTEL 1OUT 40QFN Product overview: ISL6261ACRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6261ACRZ-T can be used for catalog matching and distributor lookup.

IC REG CONV INTEL 1OUT 40QFN Product overview: ISL6261ACRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6261ACRZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6261ACRZ-T - 017962-ISL6261ACRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6261ACRZ-T
017962-ISL6261ACRZ-T
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6261ACRZ-T 017962-ISL6261ACRZ-T
Manufacturer: Intersil Win Source Part Number: 017962-ISL6261ACRZ-T Packaging: Reel - TR Applications: Converter, Intel IMVP-6 Mounting: SMD (SMT) Voltage - Input: 5 V to 21 V Number of Outputs: 1 Family Name: ISL6261ACRZ-T Output Voltage: 0.3 V to 1.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): ISL6261ACRZ; Introduction Date: August 15, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Intersil
Win Source Part Number: 017962-ISL6261ACRZ-T
Packaging: Reel - TR
Applications: Converter, Intel IMVP-6
Mounting: SMD (SMT)
Voltage - Input: 5 V to 21 V
Number of Outputs: 1
Family Name: ISL6261ACRZ-T
Output Voltage: 0.3 V to 1.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 40-QFN (6x6)
Alternative Parts (Cross-Reference): ISL6261ACRZ;
Introduction Date: August 15, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6261ACRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6261ACRZ-T
PMIC - Voltage Regulators - Special Purpose ISL6261ACRZ-T
IC REG CONV INTEL 1OUT 40QFN

IC REG CONV INTEL 1OUT 40QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6261ACRZ-T
Switching Controllers ISL6261ACRZ-T
Switching Controllers ONE-PHS INT DC/DC BUCK CNTRLR IMVP-6

Switching Controllers ONE-PHS INT DC/DC BUCK CNTRLR IMVP-6

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 750-ISL6261ACRZ-T 017962-ISL6261ACRZ-T ISL6261ACRZ-T ISL6261ACRZ-T
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6261ACRZ-T PMIC - Voltage Regulators - Special Purpose Switching Controllers
Package Type Other; Tape & Reel (TR) Other; 40-QFN (6x6) Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; QFN EP
Output Voltage 20.4 volts
IOUT 0.9000 amps
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Regulators - 216329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Function Buck
Package Type SO-8; Other; SO-8EP
IOUT 1 amps
View Details
LM22671-Q1 500mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22671QMRX-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers