Renesas Electronics Corporation PMIC - PMIC - Battery Chargers - ISL6258HRTZ ISL6258HRTZ

Description
Manufacturer: Intersil Win Source Part Number: 125989-ISL6258HRTZ Packaging: Tube/Rail Number of Cells: 2 to 4 Current - Charging: Constant - Programmable Charge Current - Max: 8A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 100°C (TA) Case / Package: 28-TQFN (4x4) Programmable Fault Protection: Short Circuit Maximum Supply Voltage: 25V Alternative Parts (Cross-Reference): L9911F; STR-F6600; ISL6258AHRTZ-T; ISL6258HRTZ; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Intersil Win Source Part Number: 125989-ISL6258HRTZ Packaging: Tube/Rail Number of Cells: 2 to 4 Current - Charging: Constant - Programmable Charge Current - Max: 8A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 100°C (TA) Case / Package: 28-TQFN (4x4) Programmable Fault Protection: Short Circuit Maximum Supply Voltage: 25V Alternative Parts (Cross-Reference): L9911F; STR-F6600; ISL6258AHRTZ-T; ISL6258HRTZ; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - ISL6258HRTZ - 125989-ISL6258HRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL6258HRTZ
125989-ISL6258HRTZ
PMIC - PMIC - Battery Chargers - ISL6258HRTZ 125989-ISL6258HRTZ
Manufacturer: Intersil Win Source Part Number: 125989-ISL6258HRTZ Packaging: Tube/Rail Number of Cells: 2 to 4 Current - Charging: Constant - Programmable Charge Current - Max: 8A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 100°C (TA) Case / Package: 28-TQFN (4x4) Programmable Fault Protection: Short Circuit Maximum Supply Voltage: 25V Alternative Parts (Cross-Reference): L9911F; STR-F6600; ISL6258AHRTZ-T; ISL6258HRTZ; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 125989-ISL6258HRTZ
Packaging: Tube/Rail
Number of Cells: 2 to 4
Current - Charging: Constant - Programmable
Charge Current - Max: 8A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 100°C (TA)
Case / Package: 28-TQFN (4x4)
Programmable Fault Protection: Short Circuit
Maximum Supply Voltage: 25V
Alternative Parts (Cross-Reference): L9911F; STR-F6600; ISL6258AHRTZ-T; ISL6258HRTZ;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 125989-ISL6258HRTZ
Product Name PMIC - PMIC - Battery Chargers - ISL6258HRTZ
Package Type Other; 28-TQFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

1500mA 5.5V Power Management IC - 713-BQ24315DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5.5 volts
IOUT 2 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Pmic For Safety Related Systems - ARG81402KETATR - Allegro MicroSystems Inc.
Specs
Package Type Other; 32-Pin QFN
View Details
5 suppliers
Gate Drivers - AUIR3241STR - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 1922491P - RS Components, Ltd.
Specs
Package Type DIP; Other; PDIP
View Details