Renesas Electronics Corporation PMIC - PMIC - Battery Chargers - ISL6258HRTZ-T ISL6258HRTZ-T

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 811054-ISL6258HRTZ-T Packaging: Reel Mounting Style: SMD Interface: I2C Fault Protection: Short Circuit Part Status: Obsolete (End Of Life) Number of Cells: 2 ~ 4 Current - Charging: Constant - Programmable Charge Current - Max: 8A Supplier Device Package: 28-TQFN (4x4) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 6,000 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 25V Part Number Series: ISL6258
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 811054-ISL6258HRTZ-T Packaging: Reel Mounting Style: SMD Interface: I2C Fault Protection: Short Circuit Part Status: Obsolete (End Of Life) Number of Cells: 2 ~ 4 Current - Charging: Constant - Programmable Charge Current - Max: 8A Supplier Device Package: 28-TQFN (4x4) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 6,000 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 25V Part Number Series: ISL6258
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - ISL6258HRTZ-T - 811054-ISL6258HRTZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL6258HRTZ-T
811054-ISL6258HRTZ-T
PMIC - PMIC - Battery Chargers - ISL6258HRTZ-T 811054-ISL6258HRTZ-T
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 811054-ISL6258HRTZ-T Packaging: Reel Mounting Style: SMD Interface: I2C Fault Protection: Short Circuit Part Status: Obsolete (End Of Life) Number of Cells: 2 ~ 4 Current - Charging: Constant - Programmable Charge Current - Max: 8A Supplier Device Package: 28-TQFN (4x4) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 6,000 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 25V Part Number Series: ISL6258

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 811054-ISL6258HRTZ-T
Packaging: Reel
Mounting Style: SMD
Interface: I2C
Fault Protection: Short Circuit
Part Status: Obsolete (End Of Life)
Number of Cells: 2 ~ 4
Current - Charging: Constant - Programmable
Charge Current - Max: 8A
Supplier Device Package: 28-TQFN (4x4)
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Package: 28-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 6,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 25V
Part Number Series: ISL6258

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 811054-ISL6258HRTZ-T
Product Name PMIC - PMIC - Battery Chargers - ISL6258HRTZ-T
Package Type Other; 28-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1.8 to 3 volts
IOUT 0.1500 amps
View Details
Automotive Multi-Output PMIC - A4413KETTR-J - Allegro MicroSystems Inc.
Specs
Package Type Other; 32-Pin QFN
View Details
6 suppliers
Voltage Regulators - 1904538 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; So70
View Details