Renesas Electronics Corporation PMIC - PMIC - Battery Chargers - ISL6258AHRTZ ISL6258AHRTZ

Description
Manufacturer: Intersil Win Source Part Number: 137857-ISL6258AHRTZ Packaging: Tube/Rail Number of Cells: 2 to 4 Current - Charging: Constant - Programmable Charge Current - Max: 8A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 100°C (TA) Case / Package: 28-TQFN (4x4) Programmable Fault Protection: Short Circuit Maximum Supply Voltage: 25V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intersil Win Source Part Number: 137857-ISL6258AHRTZ Packaging: Tube/Rail Number of Cells: 2 to 4 Current - Charging: Constant - Programmable Charge Current - Max: 8A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 100°C (TA) Case / Package: 28-TQFN (4x4) Programmable Fault Protection: Short Circuit Maximum Supply Voltage: 25V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - ISL6258AHRTZ - 137857-ISL6258AHRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL6258AHRTZ
137857-ISL6258AHRTZ
PMIC - PMIC - Battery Chargers - ISL6258AHRTZ 137857-ISL6258AHRTZ
Manufacturer: Intersil Win Source Part Number: 137857-ISL6258AHRTZ Packaging: Tube/Rail Number of Cells: 2 to 4 Current - Charging: Constant - Programmable Charge Current - Max: 8A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 100°C (TA) Case / Package: 28-TQFN (4x4) Programmable Fault Protection: Short Circuit Maximum Supply Voltage: 25V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 137857-ISL6258AHRTZ
Packaging: Tube/Rail
Number of Cells: 2 to 4
Current - Charging: Constant - Programmable
Charge Current - Max: 8A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 100°C (TA)
Case / Package: 28-TQFN (4x4)
Programmable Fault Protection: Short Circuit
Maximum Supply Voltage: 25V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 137857-ISL6258AHRTZ
Product Name PMIC - PMIC - Battery Chargers - ISL6258AHRTZ
Package Type Other; 28-TQFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1223378 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Gate Drivers - A4926KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details