Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6247CR-T ISL6247CR-T

Description
Manufacturer: Intersil Win Source Part Number: 069967-ISL6247CR-T Packaging: Reel - TR Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 40-QFN (6x6) Supply Voltage - Operating: 5.5 V to 25 V Control Package / Case: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 069967-ISL6247CR-T Packaging: Reel - TR Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 40-QFN (6x6) Supply Voltage - Operating: 5.5 V to 25 V Control Package / Case: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6247CR-T - 069967-ISL6247CR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6247CR-T
069967-ISL6247CR-T
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6247CR-T 069967-ISL6247CR-T
Manufacturer: Intersil Win Source Part Number: 069967-ISL6247CR-T Packaging: Reel - TR Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 40-QFN (6x6) Supply Voltage - Operating: 5.5 V to 25 V Control Package / Case: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 069967-ISL6247CR-T
Packaging: Reel - TR
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 40-QFN (6x6)
Supply Voltage - Operating: 5.5 V to 25 V
Control Package / Case: 40-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
DC DC Switching Controllers - ISL6247CR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6247CR-T
DC DC Switching Controllers ISL6247CR-T
Regulator Output DC-DC Controller IC 40-QFN (6x6)

Regulator Output DC-DC Controller IC 40-QFN (6x6)

Buy Now
DC DC Switching Controllers - ISL6247CR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6247CR-T
DC DC Switching Controllers ISL6247CR-T
Regulator Output DC-DC Controller IC 40-QFN (6x6)

Regulator Output DC-DC Controller IC 40-QFN (6x6)

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL6247CR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL6247CR-T
PMIC - Voltage Regulators - DC DC Switching Controllers ISL6247CR-T
IC REG CTRLR 40QFN

IC REG CTRLR 40QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 069967-ISL6247CR-T ISL6247CR-T ISL6247CR-T ISL6247CR-T
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6247CR-T DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type Other; 40-QFN (6x6) Other; 40-VFQFN Exposed Pad Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Voltage Regulator IC - 776-A8450KLB - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Package Type Other; SOIC
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP1148AN-5 - 910599-ADP1148AN-5 - Win Source Electronics
Specs
Configuration / Function Buck
Package Type DIP; Other; 14-PDIP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Infineon Technologies AG
Specs
Package Type Other; Tube
fsw 67 kHz
Duty Cycle 72
View Details
Switching Regulators - 7513005P - RS Components, Ltd.
Specs
IOUT 1.2 amps
Efficiency 90 %
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details