Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6244HRZ-T ISL6244HRZ-T

Description
Manufacturer: Intersil Win Source Part Number: 069966-ISL6244HRZ-T Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 80kHz to 1MHz Control Features: Enable, Frequency Control, Power Good Number of Outputs: 4 Output Phases: 4 Duty Cycle (Max): 75% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 100°C (TA) Case / Package: 32-QFN (5x5) Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 069966-ISL6244HRZ-T Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 80kHz to 1MHz Control Features: Enable, Frequency Control, Power Good Number of Outputs: 4 Output Phases: 4 Duty Cycle (Max): 75% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 100°C (TA) Case / Package: 32-QFN (5x5) Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6244HRZ-T - 069966-ISL6244HRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6244HRZ-T
069966-ISL6244HRZ-T
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6244HRZ-T 069966-ISL6244HRZ-T
Manufacturer: Intersil Win Source Part Number: 069966-ISL6244HRZ-T Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 80kHz to 1MHz Control Features: Enable, Frequency Control, Power Good Number of Outputs: 4 Output Phases: 4 Duty Cycle (Max): 75% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 100°C (TA) Case / Package: 32-QFN (5x5) Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 069966-ISL6244HRZ-T
Packaging: Reel - TR
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 80kHz to 1MHz
Control Features: Enable, Frequency Control, Power Good
Number of Outputs: 4
Output Phases: 4
Duty Cycle (Max): 75%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 100°C (TA)
Case / Package: 32-QFN (5x5)
Purpose: Step-Down
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL6244HRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL6244HRZ-T
PMIC - Voltage Regulators - DC DC Switching Controllers ISL6244HRZ-T
IC REG CTRLR BUCK 32QFN

IC REG CTRLR BUCK 32QFN

Supplier's Site Datasheet
DC DC Switching Controllers - ISL6244HRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6244HRZ-T
DC DC Switching Controllers ISL6244HRZ-T
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 069966-ISL6244HRZ-T ISL6244HRZ-T ISL6244HRZ-T
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6244HRZ-T PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type PWM Signal Fixed; PWM Signal
Package Type Other; 32-QFN (5x5) Other; 32-VFQFN Exposed Pad
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Special Features Multiple Outputs; Enable, Frequency Control, Power Good Enable, Frequency Control, Power Good
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1672767 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 95 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM22676-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22676QMRE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
9 suppliers