Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - ISL62392IRTZ ISL62392IRTZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189861-ISL62392IRTZ Packaging: Tube Mounting Style: SMD Applications: Power Supply Controller, Notebook Computers Supply Current: 150μA Categories: Integrated Circuits Supplier Device Package: 28-TQFN (4x4) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: ISL62392 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 5.5V ~ 25V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189861-ISL62392IRTZ Packaging: Tube Mounting Style: SMD Applications: Power Supply Controller, Notebook Computers Supply Current: 150μA Categories: Integrated Circuits Supplier Device Package: 28-TQFN (4x4) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: ISL62392 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 5.5V ~ 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ISL62392IRTZ - 1189861-ISL62392IRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ISL62392IRTZ
1189861-ISL62392IRTZ
PMIC - PMIC - Power Supply Controllers, Monitors - ISL62392IRTZ 1189861-ISL62392IRTZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189861-ISL62392IRTZ Packaging: Tube Mounting Style: SMD Applications: Power Supply Controller, Notebook Computers Supply Current: 150μA Categories: Integrated Circuits Supplier Device Package: 28-TQFN (4x4) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: ISL62392 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 5.5V ~ 25V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189861-ISL62392IRTZ
Packaging: Tube
Mounting Style: SMD
Applications: Power Supply Controller, Notebook Computers
Supply Current: 150μA
Categories: Integrated Circuits
Supplier Device Package: 28-TQFN (4x4)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 28-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: ISL62392
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5.5V ~ 25V

Buy Now
Power Supply Controllers, Monitors - ISL62392IRTZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL62392IRTZ
Power Supply Controllers, Monitors ISL62392IRTZ
Power Supply Controller Power Supply Controller, Notebook Computers 28-TQFN (4x4)

Power Supply Controller Power Supply Controller, Notebook Computers 28-TQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1189861-ISL62392IRTZ ISL62392IRTZ
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ISL62392IRTZ Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210363P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Thermal Management - AMC80AIPW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - AD5100YRQZ - 859439-AD5100YRQZ - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers