Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - ISL62392IRTZ-T ISL62392IRTZ-T

Description
Manufacturer: Intersil Win Source Part Number: 777365-ISL62392IRTZ- T Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 28-WFQFN Exposed Pad Applications: Power Supply Controller, Notebook Computers Mounting: SMD Operating Supply Voltage: 5.5 V ~ 25 V Family Name: ISL62392 Categories: Integrated Circuits (ICs) Operating Supply Current: 150μA Manufacturer Package: 28-TQFN (4x4) Alternative Parts (Cross-Reference): ISL62392IRTZ; ISL62392HRTZ; ISL62392HRTZ-T; Introduction Date: December 22, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 777365-ISL62392IRTZ- T Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 28-WFQFN Exposed Pad Applications: Power Supply Controller, Notebook Computers Mounting: SMD Operating Supply Voltage: 5.5 V ~ 25 V Family Name: ISL62392 Categories: Integrated Circuits (ICs) Operating Supply Current: 150μA Manufacturer Package: 28-TQFN (4x4) Alternative Parts (Cross-Reference): ISL62392IRTZ; ISL62392HRTZ; ISL62392HRTZ-T; Introduction Date: December 22, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ISL62392IRTZ-T - 777365-ISL62392IRTZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ISL62392IRTZ-T
777365-ISL62392IRTZ-T
PMIC - PMIC - Power Supply Controllers, Monitors - ISL62392IRTZ-T 777365-ISL62392IRTZ-T
Manufacturer: Intersil Win Source Part Number: 777365-ISL62392IRTZ- T Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 28-WFQFN Exposed Pad Applications: Power Supply Controller, Notebook Computers Mounting: SMD Operating Supply Voltage: 5.5 V ~ 25 V Family Name: ISL62392 Categories: Integrated Circuits (ICs) Operating Supply Current: 150μA Manufacturer Package: 28-TQFN (4x4) Alternative Parts (Cross-Reference): ISL62392IRTZ; ISL62392HRTZ; ISL62392HRTZ-T; Introduction Date: December 22, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs

Manufacturer: Intersil
Win Source Part Number: 777365-ISL62392IRTZ-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: 28-WFQFN Exposed Pad
Applications: Power Supply Controller, Notebook Computers
Mounting: SMD
Operating Supply Voltage: 5.5 V ~ 25 V
Family Name: ISL62392
Categories: Integrated Circuits (ICs)
Operating Supply Current: 150μA
Manufacturer Package: 28-TQFN (4x4)
Alternative Parts (Cross-Reference): ISL62392IRTZ; ISL62392HRTZ; ISL62392HRTZ-T;
Introduction Date: December 22, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs

Buy Now Datasheet
Power Supply Controllers, Monitors - ISL62392IRTZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL62392IRTZ-T
Power Supply Controllers, Monitors ISL62392IRTZ-T
Power Supply Controller Power Supply Controller, Notebook Computers 28-TQFN (4x4)

Power Supply Controller Power Supply Controller, Notebook Computers 28-TQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 777365-ISL62392IRTZ-T ISL62392IRTZ-T
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ISL62392IRTZ-T Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products