Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - ISL62392HRTZ ISL62392HRTZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189860-ISL62392HRTZ Packaging: Tube Mounting Style: SMD Applications: Power Supply Controller, Notebook Computers Supply Current: 150μA Categories: Integrated Circuits Supplier Device Package: 28-TQFN (4x4) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Family Part Number: ISL62392 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 5.5V ~ 25V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189860-ISL62392HRTZ Packaging: Tube Mounting Style: SMD Applications: Power Supply Controller, Notebook Computers Supply Current: 150μA Categories: Integrated Circuits Supplier Device Package: 28-TQFN (4x4) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Family Part Number: ISL62392 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 5.5V ~ 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ISL62392HRTZ - 1189860-ISL62392HRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ISL62392HRTZ
1189860-ISL62392HRTZ
PMIC - PMIC - Power Supply Controllers, Monitors - ISL62392HRTZ 1189860-ISL62392HRTZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189860-ISL62392HRTZ Packaging: Tube Mounting Style: SMD Applications: Power Supply Controller, Notebook Computers Supply Current: 150μA Categories: Integrated Circuits Supplier Device Package: 28-TQFN (4x4) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Family Part Number: ISL62392 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 5.5V ~ 25V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189860-ISL62392HRTZ
Packaging: Tube
Mounting Style: SMD
Applications: Power Supply Controller, Notebook Computers
Supply Current: 150μA
Categories: Integrated Circuits
Supplier Device Package: 28-TQFN (4x4)
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 28-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Family Part Number: ISL62392
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5.5V ~ 25V

Buy Now
Power Supply Controllers, Monitors - ISL62392HRTZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL62392HRTZ
Power Supply Controllers, Monitors ISL62392HRTZ
Power Supply Controller Power Supply Controller, Notebook Computers 28-TQFN (4x4)

Power Supply Controller Power Supply Controller, Notebook Computers 28-TQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1189860-ISL62392HRTZ ISL62392HRTZ
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ISL62392HRTZ Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8023745 - RS Components, Ltd.
Specs
Number of Supplies 4
Output Options Open Drain; Active Low; Active Low, Open Drain
Type Qsop
View Details
Thermal Management - AMC6821SDBQ - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431IDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1186-1ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details