Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - ISL62392CIRTZ ISL62392CIRTZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189859-ISL62392CIRT Z Packaging: Tube Mounting Style: SMD Applications: Power Supply Controller, Notebook Computers Supply Current: 150μA Categories: Integrated Circuits Supplier Device Package: 28-TQFN (4x4) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: ISL62392 Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Supply Voltage (V): 5.5V ~ 25V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189859-ISL62392CIRT Z Packaging: Tube Mounting Style: SMD Applications: Power Supply Controller, Notebook Computers Supply Current: 150μA Categories: Integrated Circuits Supplier Device Package: 28-TQFN (4x4) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: ISL62392 Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Supply Voltage (V): 5.5V ~ 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ISL62392CIRTZ - 1189859-ISL62392CIRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ISL62392CIRTZ
1189859-ISL62392CIRTZ
PMIC - PMIC - Power Supply Controllers, Monitors - ISL62392CIRTZ 1189859-ISL62392CIRTZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189859-ISL62392CIRT Z Packaging: Tube Mounting Style: SMD Applications: Power Supply Controller, Notebook Computers Supply Current: 150μA Categories: Integrated Circuits Supplier Device Package: 28-TQFN (4x4) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: ISL62392 Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Supply Voltage (V): 5.5V ~ 25V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189859-ISL62392CIRTZ
Packaging: Tube
Mounting Style: SMD
Applications: Power Supply Controller, Notebook Computers
Supply Current: 150μA
Categories: Integrated Circuits
Supplier Device Package: 28-TQFN (4x4)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 28-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: ISL62392
Manufacturer Pack Quantity: 75
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5.5V ~ 25V

Buy Now
Power Supply Controllers, Monitors - ISL62392CIRTZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL62392CIRTZ
Power Supply Controllers, Monitors ISL62392CIRTZ
Power Supply Controller Power Supply Controller, Notebook Computers 28-TQFN (4x4)

Power Supply Controller Power Supply Controller, Notebook Computers 28-TQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1189859-ISL62392CIRTZ ISL62392CIRTZ
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ISL62392CIRTZ Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3838L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers
Voltage References - 7514474 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Management - ACT2801CQL-T - 198521-ACT2801CQL-T - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details