Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - ISL62392CHRTZ ISL62392CHRTZ

Description
Manufacturer: Intersil Win Source Part Number: 069964-ISL62392CHRTZ Packaging: Tube/Rail Applications: Power Supply Controller, Notebook Computers Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 28-TQFN (4x4) Supply Voltage - Operating: 5.5 V to 25 V Operating Supply Current: 150μA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 069964-ISL62392CHRTZ Packaging: Tube/Rail Applications: Power Supply Controller, Notebook Computers Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 28-TQFN (4x4) Supply Voltage - Operating: 5.5 V to 25 V Operating Supply Current: 150μA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ISL62392CHRTZ - 069964-ISL62392CHRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ISL62392CHRTZ
069964-ISL62392CHRTZ
PMIC - PMIC - Power Supply Controllers, Monitors - ISL62392CHRTZ 069964-ISL62392CHRTZ
Manufacturer: Intersil Win Source Part Number: 069964-ISL62392CHRTZ Packaging: Tube/Rail Applications: Power Supply Controller, Notebook Computers Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 28-TQFN (4x4) Supply Voltage - Operating: 5.5 V to 25 V Operating Supply Current: 150μA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 069964-ISL62392CHRTZ
Packaging: Tube/Rail
Applications: Power Supply Controller, Notebook Computers
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 28-TQFN (4x4)
Supply Voltage - Operating: 5.5 V to 25 V
Operating Supply Current: 150μA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - ISL62392CHRTZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL62392CHRTZ
Power Supply Controllers, Monitors ISL62392CHRTZ
Power Supply Controller Power Supply Controller, Notebook Computers 28-TQFN (4x4)

Power Supply Controller Power Supply Controller, Notebook Computers 28-TQFN (4x4)

Buy Now Datasheet
Power Management Ic, -10 To 100Deg C Rohs Compliant Renesas - 66AH6186 - Newark, An Avnet Company
Chicago, IL, United States
Power Management Ic, -10 To 100Deg C Rohs Compliant Renesas
66AH6186
Power Management Ic, -10 To 100Deg C Rohs Compliant Renesas 66AH6186
POWER MANAGEMENT IC, -10 TO 100DEG C ROHS COMPLIANT: YES

POWER MANAGEMENT IC, -10 TO 100DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 069964-ISL62392CHRTZ ISL62392CHRTZ 66AH6186
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ISL62392CHRTZ Power Supply Controllers, Monitors Power Management Ic, -10 To 100Deg C Rohs Compliant Renesas
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1915079 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
Voltage Reference - ATL432BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1062ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details