Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - ISL62392CHRTZ-T ISL62392CHRTZ-T

Description
Manufacturer: Intersil Win Source Part Number: 069965-ISL62392CHRTZ -T Packaging: Reel - TR Applications: Power Supply Controller, Notebook Computers Mounting: SMD (SMT) Family Name: ISL62392 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 28-TQFN (4x4) Supply Voltage - Operating: 5.5 V to 25 V Operating Supply Current: 150μA Alternative Parts (Cross-Reference): ISL62392CHRTZ; ISL62392CIRTZ-T; ISL62392CIRTZ; Introduction Date: April 07, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 069965-ISL62392CHRTZ -T Packaging: Reel - TR Applications: Power Supply Controller, Notebook Computers Mounting: SMD (SMT) Family Name: ISL62392 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 28-TQFN (4x4) Supply Voltage - Operating: 5.5 V to 25 V Operating Supply Current: 150μA Alternative Parts (Cross-Reference): ISL62392CHRTZ; ISL62392CIRTZ-T; ISL62392CIRTZ; Introduction Date: April 07, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ISL62392CHRTZ-T - 069965-ISL62392CHRTZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ISL62392CHRTZ-T
069965-ISL62392CHRTZ-T
PMIC - PMIC - Power Supply Controllers, Monitors - ISL62392CHRTZ-T 069965-ISL62392CHRTZ-T
Manufacturer: Intersil Win Source Part Number: 069965-ISL62392CHRTZ -T Packaging: Reel - TR Applications: Power Supply Controller, Notebook Computers Mounting: SMD (SMT) Family Name: ISL62392 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 28-TQFN (4x4) Supply Voltage - Operating: 5.5 V to 25 V Operating Supply Current: 150μA Alternative Parts (Cross-Reference): ISL62392CHRTZ; ISL62392CIRTZ-T; ISL62392CIRTZ; Introduction Date: April 07, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 069965-ISL62392CHRTZ-T
Packaging: Reel - TR
Applications: Power Supply Controller, Notebook Computers
Mounting: SMD (SMT)
Family Name: ISL62392
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 28-TQFN (4x4)
Supply Voltage - Operating: 5.5 V to 25 V
Operating Supply Current: 150μA
Alternative Parts (Cross-Reference): ISL62392CHRTZ; ISL62392CIRTZ-T; ISL62392CIRTZ;
Introduction Date: April 07, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - ISL62392CHRTZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL62392CHRTZ-T
Power Supply Controllers, Monitors ISL62392CHRTZ-T
Power Supply Controller Power Supply Controller, Notebook Computers 28-TQFN (4x4)

Power Supply Controller Power Supply Controller, Notebook Computers 28-TQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 069965-ISL62392CHRTZ-T ISL62392CHRTZ-T
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ISL62392CHRTZ-T Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1921462P - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM13305-33ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details