Renesas Electronics Corporation High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers ISL62391HRTZ

Description
The ISL62391 controller generates supply voltage for battery-powered systems. It includes two pulse-width modulation (PWM) controllers, adjustable from 0.6V to 5.5V, and a linear regulator (LDO3) that generates a fixed 3.3V and can deliver up to 100mA. The ISL62391 includes on-board power-up sequencing, a power-good (PGOOD) output, digital soft-start, and internal soft-stop output discharge that prevents negative voltages on shutdown. The patented R3 PWM control scheme provides a low jitter system with fast response to load transients. Light-load efficiency is improved with period-stretching discontinuous conduction mode (DCM) operation. To eliminate noise in audio frequency applications, an ultrasonic DCM mode is included, which limits the minimum switching frequency to 28kHz. The ISL62391, ISL62391C and ISL62392, ISL62392C are identical except for how their overvoltage protection is handled. The ISL62391 utilizes a tri-state overvoltage scheme, whereas the ISL62392 employs a soft-crowbar method. The ISL62391 is available in a 28 Ld 4x4 TQFN package and operates over the extended temperature range (-40°C to +100°C).
Datasheet
Description
The ISL62391 controller generates supply voltage for battery-powered systems. It includes two pulse-width modulation (PWM) controllers, adjustable from 0.6V to 5.5V, and a linear regulator (LDO3) that generates a fixed 3.3V and can deliver up to 100mA. The ISL62391 includes on-board power-up sequencing, a power-good (PGOOD) output, digital soft-start, and internal soft-stop output discharge that prevents negative voltages on shutdown. The patented R3 PWM control scheme provides a low jitter system with fast response to load transients. Light-load efficiency is improved with period-stretching discontinuous conduction mode (DCM) operation. To eliminate noise in audio frequency applications, an ultrasonic DCM mode is included, which limits the minimum switching frequency to 28kHz. The ISL62391, ISL62391C and ISL62392, ISL62392C are identical except for how their overvoltage protection is handled. The ISL62391 utilizes a tri-state overvoltage scheme, whereas the ISL62392 employs a soft-crowbar method. The ISL62391 is available in a 28 Ld 4x4 TQFN package and operates over the extended temperature range (-40°C to +100°C).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers - ISL62391HRTZ - Renesas Electronics Corporation
Milpitas, CA, USA
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers
ISL62391HRTZ
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers ISL62391HRTZ
The ISL62391 controller generates supply voltage for battery-powered systems. It includes two pulse-width modulation (PWM) controllers, adjustable from 0.6V to 5.5V, and a linear regulator (LDO3) that generates a fixed 3.3V and can deliver up to 100mA. The ISL62391 includes on-board power-up sequencing, a power-good (PGOOD) output, digital soft-start, and internal soft-stop output discharge that prevents negative voltages on shutdown. The patented R3 PWM control scheme provides a low jitter system with fast response to load transients. Light-load efficiency is improved with period-stretching discontinuous conduction mode (DCM) operation. To eliminate noise in audio frequency applications, an ultrasonic DCM mode is included, which limits the minimum switching frequency to 28kHz. The ISL62391, ISL62391C and ISL62392, ISL62392C are identical except for how their overvoltage protection is handled. The ISL62391 utilizes a tri-state overvoltage scheme, whereas the ISL62392 employs a soft-crowbar method. The ISL62391 is available in a 28 Ld 4x4 TQFN package and operates over the extended temperature range (-40°C to +100°C).

The ISL62391 controller generates supply voltage for battery-powered systems. It includes two pulse-width modulation (PWM) controllers, adjustable from 0.6V to 5.5V, and a linear regulator (LDO3) that generates a fixed 3.3V and can deliver up to 100mA. The ISL62391 includes on-board power-up sequencing, a power-good (PGOOD) output, digital soft-start, and internal soft-stop output discharge that prevents negative voltages on shutdown.
The patented R3 PWM control scheme provides a low jitter system with fast response to load transients. Light-load efficiency is improved with period-stretching discontinuous conduction mode (DCM) operation. To eliminate noise in audio frequency applications, an ultrasonic DCM mode is included, which limits the minimum switching frequency to 28kHz.
The ISL62391, ISL62391C and ISL62392, ISL62392C are identical except for how their overvoltage protection is handled. The ISL62391 utilizes a tri-state overvoltage scheme, whereas the ISL62392 employs a soft-crowbar method.
The ISL62391 is available in a 28 Ld 4x4 TQFN package and operates over the extended temperature range
(-40°C to +100°C).

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation
Product Category IC Power Supplies
Product Number ISL62391HRTZ
Product Name High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers
Package Type Other; TQFN28
Unlock Full Specs
to access all available technical data

Similar Products

LM10000 AVS System Controller - LM10000SD/NOPB - Texas Instruments
Specs
Package Type Other; WSON
View Details
Gates and Inverters - 74LVT14PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 2.7 to 3.6 volts
View Details
ACDC Power Supply Control ICs - Model: FA5641N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details