Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - ISL62391HRTZ-T ISL62391HRTZ-T

Description
Manufacturer: Intersil Win Source Part Number: 1048482-ISL62391HRTZ -T Packaging: Reel - TR Applications: Power Supply Controller, Notebook Computers Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 28-TQFN (4x4) Supply Voltage - Operating: 5.5 V to 25 V Operating Supply Current: 150μA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1048482-ISL62391HRTZ -T Packaging: Reel - TR Applications: Power Supply Controller, Notebook Computers Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 28-TQFN (4x4) Supply Voltage - Operating: 5.5 V to 25 V Operating Supply Current: 150μA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ISL62391HRTZ-T - 1048482-ISL62391HRTZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ISL62391HRTZ-T
1048482-ISL62391HRTZ-T
PMIC - PMIC - Power Supply Controllers, Monitors - ISL62391HRTZ-T 1048482-ISL62391HRTZ-T
Manufacturer: Intersil Win Source Part Number: 1048482-ISL62391HRTZ -T Packaging: Reel - TR Applications: Power Supply Controller, Notebook Computers Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 28-TQFN (4x4) Supply Voltage - Operating: 5.5 V to 25 V Operating Supply Current: 150μA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048482-ISL62391HRTZ-T
Packaging: Reel - TR
Applications: Power Supply Controller, Notebook Computers
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 28-TQFN (4x4)
Supply Voltage - Operating: 5.5 V to 25 V
Operating Supply Current: 150μA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - ISL62391HRTZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL62391HRTZ-T
Power Supply Controllers, Monitors ISL62391HRTZ-T
Power Supply Controller Power Supply Controller, Notebook Computers 28-TQFN (4x4)

Power Supply Controller Power Supply Controller, Notebook Computers 28-TQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1048482-ISL62391HRTZ-T ISL62391HRTZ-T
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ISL62391HRTZ-T Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060271 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details