Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - ISL62386HRTZ-T ISL62386HRTZ-T

Description
Manufacturer: Intersil Win Source Part Number: 205567-ISL62386HRTZ- T Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Voltage - Input: 5.5 V to 25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 32-TQFN (5x5) Supply Voltage - Operating: 5.5 V to 25 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 205567-ISL62386HRTZ- T Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Voltage - Input: 5.5 V to 25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 32-TQFN (5x5) Supply Voltage - Operating: 5.5 V to 25 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ISL62386HRTZ-T - 205567-ISL62386HRTZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ISL62386HRTZ-T
205567-ISL62386HRTZ-T
PMIC - PMIC - Power Supply Controllers, Monitors - ISL62386HRTZ-T 205567-ISL62386HRTZ-T
Manufacturer: Intersil Win Source Part Number: 205567-ISL62386HRTZ- T Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Voltage - Input: 5.5 V to 25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 32-TQFN (5x5) Supply Voltage - Operating: 5.5 V to 25 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 205567-ISL62386HRTZ-T
Packaging: Reel - TR
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Voltage - Input: 5.5 V to 25 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 32-TQFN (5x5)
Supply Voltage - Operating: 5.5 V to 25 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Controllers, Monitors - ISL62386HRTZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL62386HRTZ-T
Power Supply Controllers, Monitors ISL62386HRTZ-T
Power Supply Controller Handheld/Mobile Devices 32-TQFN (5x5)

Power Supply Controller Handheld/Mobile Devices 32-TQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 205567-ISL62386HRTZ-T ISL62386HRTZ-T
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ISL62386HRTZ-T Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 7385080P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Battery Management - BQ2040SN-D111-BE - Quarktwin Technology Ltd.
Specs
Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM13305-18ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details