Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - ISL62383CHRTZ ISL62383CHRTZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189857-ISL62383CHRT Z Packaging: Tube Mounting Style: SMD Applications: Power Supply Controller Supply Current: 150μA Categories: Integrated Circuits Supplier Device Package: 28-TQFN (4x4) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: ISL62383 Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Supply Voltage (V): 5.5V ~ 25V Parts Input Voltage (V): 5.5V ~ 25V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189857-ISL62383CHRT Z Packaging: Tube Mounting Style: SMD Applications: Power Supply Controller Supply Current: 150μA Categories: Integrated Circuits Supplier Device Package: 28-TQFN (4x4) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: ISL62383 Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Supply Voltage (V): 5.5V ~ 25V Parts Input Voltage (V): 5.5V ~ 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ISL62383CHRTZ - 1189857-ISL62383CHRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ISL62383CHRTZ
1189857-ISL62383CHRTZ
PMIC - PMIC - Power Supply Controllers, Monitors - ISL62383CHRTZ 1189857-ISL62383CHRTZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189857-ISL62383CHRT Z Packaging: Tube Mounting Style: SMD Applications: Power Supply Controller Supply Current: 150μA Categories: Integrated Circuits Supplier Device Package: 28-TQFN (4x4) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: ISL62383 Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Supply Voltage (V): 5.5V ~ 25V Parts Input Voltage (V): 5.5V ~ 25V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189857-ISL62383CHRTZ
Packaging: Tube
Mounting Style: SMD
Applications: Power Supply Controller
Supply Current: 150μA
Categories: Integrated Circuits
Supplier Device Package: 28-TQFN (4x4)
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 28-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: ISL62383
Manufacturer Pack Quantity: 75
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5.5V ~ 25V
Parts Input Voltage (V): 5.5V ~ 25V

Buy Now
Power Supply Controllers, Monitors - ISL62383CHRTZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL62383CHRTZ
Power Supply Controllers, Monitors ISL62383CHRTZ
Power Supply Controller Power Supply Controller 28-TQFN (4x4)

Power Supply Controller Power Supply Controller 28-TQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1189857-ISL62383CHRTZ ISL62383CHRTZ
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ISL62383CHRTZ Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060270 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM13305-33ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Thermal Management - AMC80AIPW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details