Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - ISL62383CHRTZ-T ISL62383CHRTZ-T

Description
Manufacturer: Intersil Win Source Part Number: 114081-ISL62383CHRTZ -T Packaging: Reel - TR Applications: Power Supply Controller Mounting: SMD (SMT) Voltage - Input: 5.5 V to 25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 28-TQFN (4x4) Supply Voltage - Operating: 5.5 V to 25 V Operating Supply Current: 150μA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 114081-ISL62383CHRTZ -T Packaging: Reel - TR Applications: Power Supply Controller Mounting: SMD (SMT) Voltage - Input: 5.5 V to 25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 28-TQFN (4x4) Supply Voltage - Operating: 5.5 V to 25 V Operating Supply Current: 150μA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ISL62383CHRTZ-T - 114081-ISL62383CHRTZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ISL62383CHRTZ-T
114081-ISL62383CHRTZ-T
PMIC - PMIC - Power Supply Controllers, Monitors - ISL62383CHRTZ-T 114081-ISL62383CHRTZ-T
Manufacturer: Intersil Win Source Part Number: 114081-ISL62383CHRTZ -T Packaging: Reel - TR Applications: Power Supply Controller Mounting: SMD (SMT) Voltage - Input: 5.5 V to 25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 28-TQFN (4x4) Supply Voltage - Operating: 5.5 V to 25 V Operating Supply Current: 150μA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 114081-ISL62383CHRTZ-T
Packaging: Reel - TR
Applications: Power Supply Controller
Mounting: SMD (SMT)
Voltage - Input: 5.5 V to 25 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 28-TQFN (4x4)
Supply Voltage - Operating: 5.5 V to 25 V
Operating Supply Current: 150μA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - ISL62383CHRTZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL62383CHRTZ-T
Power Supply Controllers, Monitors ISL62383CHRTZ-T
Power Supply Controller Power Supply Controller 28-TQFN (4x4)

Power Supply Controller Power Supply Controller 28-TQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 114081-ISL62383CHRTZ-T ISL62383CHRTZ-T
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ISL62383CHRTZ-T Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1220335 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details