Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - ISL62381HRTZ ISL62381HRTZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189855-ISL62381HRTZ Packaging: Tube Mounting Style: SMD Applications: Power Supply Controller Supply Current: 150μA Categories: Integrated Circuits Supplier Device Package: 32-TQFN (5x5) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 32-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: ISL62381 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 5.5V ~ 25V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189855-ISL62381HRTZ Packaging: Tube Mounting Style: SMD Applications: Power Supply Controller Supply Current: 150μA Categories: Integrated Circuits Supplier Device Package: 32-TQFN (5x5) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 32-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: ISL62381 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 5.5V ~ 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ISL62381HRTZ - 1189855-ISL62381HRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ISL62381HRTZ
1189855-ISL62381HRTZ
PMIC - PMIC - Power Supply Controllers, Monitors - ISL62381HRTZ 1189855-ISL62381HRTZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189855-ISL62381HRTZ Packaging: Tube Mounting Style: SMD Applications: Power Supply Controller Supply Current: 150μA Categories: Integrated Circuits Supplier Device Package: 32-TQFN (5x5) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 32-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: ISL62381 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 5.5V ~ 25V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189855-ISL62381HRTZ
Packaging: Tube
Mounting Style: SMD
Applications: Power Supply Controller
Supply Current: 150μA
Categories: Integrated Circuits
Supplier Device Package: 32-TQFN (5x5)
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 32-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: ISL62381
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5.5V ~ 25V

Buy Now
Power Supply Controllers, Monitors - ISL62381HRTZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL62381HRTZ
Power Supply Controllers, Monitors ISL62381HRTZ
Power Supply Controller Power Supply Controller 32-TQFN (5x5)

Power Supply Controller Power Supply Controller 32-TQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1189855-ISL62381HRTZ ISL62381HRTZ
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ISL62381HRTZ Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1904429 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 5
View Details