Renesas Electronics Corporation Power Management IC ISL6236IRZA-TR5281

Description
IC REG CTRLR NOTEBK 4OUT 32QFN Product overview: ISL6236IRZA-TR5281 from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6236IRZA-TR52 81 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRLR NOTEBK 4OUT 32QFN Product overview: ISL6236IRZA-TR5281 from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6236IRZA-TR52 81 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-ISL6236IRZA-TR5281
Power Management IC 750-ISL6236IRZA-TR5281
IC REG CTRLR NOTEBK 4OUT 32QFN Product overview: ISL6236IRZA-TR5281 from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6236IRZA-TR52 81 can be used for catalog matching and distributor lookup.

IC REG CTRLR NOTEBK 4OUT 32QFN Product overview: ISL6236IRZA-TR5281 from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6236IRZA-TR5281 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6236IRZA-TR5281 - 017954-ISL6236IRZA-TR5281 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6236IRZA-TR5281
017954-ISL6236IRZA-TR5281
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6236IRZA-TR5281 017954-ISL6236IRZA-TR5281
Manufacturer: Intersil Win Source Part Number: 017954-ISL6236IRZA-T R5281 Packaging: Reel - TR Applications: Controller, Notebook Power System Mounting: SMD (SMT) Voltage - Input: 5.5 V to 25 V Number of Outputs: 4 Output Voltage: Multiple Categories: Integrated Circuits Temperature Range - Operating: -40°C to 100°C Case / Package: 32-QFN (5x5) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs

Manufacturer: Intersil
Win Source Part Number: 017954-ISL6236IRZA-TR5281
Packaging: Reel - TR
Applications: Controller, Notebook Power System
Mounting: SMD (SMT)
Voltage - Input: 5.5 V to 25 V
Number of Outputs: 4
Output Voltage: Multiple
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 100°C
Case / Package: 32-QFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6236IRZA-TR5281 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6236IRZA-TR5281
PMIC - Voltage Regulators - Special Purpose ISL6236IRZA-TR5281
IC REG CTRLR NOTEBK 4OUT 32QFN

IC REG CTRLR NOTEBK 4OUT 32QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-ISL6236IRZA-TR5281 017954-ISL6236IRZA-TR5281 ISL6236IRZA-TR5281
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6236IRZA-TR5281 PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tape & Reel (TR) Other; 32-QFN (5x5) Other; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP120-AUJZ12R7 - Lingto Electronic Limited
Specs
Regulator Category Linear
IOUT 0.1000 amps
View Details
Voltage Regulators - 1900212P - RS Components, Ltd.
Specs
Package Type SOIC; Other; SOIC
IQ 1.50E-5 amps
View Details