Renesas Electronics Corporation Quad QFN Power Management IC ISL6236IRZA-TR

Description
IC MAIN PWR CTRLR QUAD 32-QFN Product overview: ISL6236IRZA-TR from Intersil is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Quad, QFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6236IRZA-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MAIN PWR CTRLR QUAD 32-QFN Product overview: ISL6236IRZA-TR from Intersil is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Quad, QFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6236IRZA-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad QFN Power Management IC
750-ISL6236IRZA-TR
Quad QFN Power Management IC 750-ISL6236IRZA-TR
IC MAIN PWR CTRLR QUAD 32-QFN Product overview: ISL6236IRZA-TR from Intersil is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Quad, QFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6236IRZA-TR can be used for catalog matching and distributor lookup.

IC MAIN PWR CTRLR QUAD 32-QFN Product overview: ISL6236IRZA-TR from Intersil is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Quad, QFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6236IRZA-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6236IRZA-TR - 069963-ISL6236IRZA-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6236IRZA-TR
069963-ISL6236IRZA-TR
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6236IRZA-TR 069963-ISL6236IRZA-TR
Manufacturer: Intersil Win Source Part Number: 069963-ISL6236IRZA-T R Packaging: Reel - TR Applications: Controller, Notebook Power System Mounting: SMD (SMT) Voltage - Input: 5.5 V to 25 V Number of Outputs: 4 Output Voltage: Multiple Categories: Integrated Circuits Temperature Range - Operating: -40°C to 100°C Case / Package: 32-QFN (5x5) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 069963-ISL6236IRZA-TR
Packaging: Reel - TR
Applications: Controller, Notebook Power System
Mounting: SMD (SMT)
Voltage - Input: 5.5 V to 25 V
Number of Outputs: 4
Output Voltage: Multiple
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 100°C
Case / Package: 32-QFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 750-ISL6236IRZA-TR 069963-ISL6236IRZA-TR
Product Name Quad QFN Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6236IRZA-TR
Package Type Other; Reel - TR Other; 32-QFN (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Regulator Category Switching
View Details
Highly Flexible, Configurable, Advanced COT PMIC with 3 Bucks, 2 LDOs & Load Bypass Switches - ACT88321 - Qorvo
Specs
Package Type Other; WLCSP, 30-pin
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 1220379 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details