Renesas Electronics Corporation Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6236EVAL1 ISL6236EVAL1

Description
Manufacturer: Intersil Win Source Part Number: 777363-ISL6236EVAL1 Regulator Topology: Buck Voltage - Output: 3.3V, 3.3V, 5V, 5V, 14V Main Purpose: DC/DC, Step Down with LDO Supplied Contents: Board(s) Utilized IC / Part: ISL6236 Family Name: ISL6236 Board Type: Fully Populated Outputs and Type: 5, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: October 05, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 777363-ISL6236EVAL1 Regulator Topology: Buck Voltage - Output: 3.3V, 3.3V, 5V, 5V, 14V Main Purpose: DC/DC, Step Down with LDO Supplied Contents: Board(s) Utilized IC / Part: ISL6236 Family Name: ISL6236 Board Type: Fully Populated Outputs and Type: 5, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: October 05, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6236EVAL1 - 777363-ISL6236EVAL1 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6236EVAL1
777363-ISL6236EVAL1
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6236EVAL1 777363-ISL6236EVAL1
Manufacturer: Intersil Win Source Part Number: 777363-ISL6236EVAL1 Regulator Topology: Buck Voltage - Output: 3.3V, 3.3V, 5V, 5V, 14V Main Purpose: DC/DC, Step Down with LDO Supplied Contents: Board(s) Utilized IC / Part: ISL6236 Family Name: ISL6236 Board Type: Fully Populated Outputs and Type: 5, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: October 05, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 777363-ISL6236EVAL1
Regulator Topology: Buck
Voltage - Output: 3.3V, 3.3V, 5V, 5V, 14V
Main Purpose: DC/DC, Step Down with LDO
Supplied Contents: Board(s)
Utilized IC / Part: ISL6236
Family Name: ISL6236
Board Type: Fully Populated
Outputs and Type: 5, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: October 05, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 777363-ISL6236EVAL1
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6236EVAL1
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B Budget - AS-RTK2B-F9P-L1L2-NH-03 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
2 suppliers
TB for AVA-6123MPC+(W/CONN) - TB-AVA-6123MPC+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2576774 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation and Demonstration Boards and Kits - 2952-MP.PD1.JSM.2.33-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Supported System Special Purpose
View Details
2 suppliers