Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-QFN (4x4)
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189849-ISL6228IRTZ
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Enable, Frequency Control, Phase Control, Power Good
Supply Voltage: 3.3V ~ 25V
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 28-TQFN (4x4)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 28-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6228
Manufacturer Pack Quantity: 75
MSL Level: 3 (168 Hours)
Switching Frequency: 200kHz ~ 600kHz
Switching Controllers ISL6228 NOTEBOOK DL CNTRLR IND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-QFN (4x4)
IC REG CTRLR BUCK 28TQFN
IC REG CTRLR BUCK 28TQFN
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | ISL6228IRTZ-ND | 1189849-ISL6228IRTZ | ISL6228IRTZ | ISL6228IRTZ | ISL6228IRTZ | 391-ISL6228IRTZ |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6228IRTZ | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | IC REG CTRLR BUCK 28TQFN |
| Configuration / Function | Buck | Buck | ||||
| Package Type | Other; 28-WFQFN Exposed Pad | Other; 28-WFQFN Exposed Pad | Other; 28-WFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Phase Control, Power Good | Enable, Frequency Control, Phase Control, Power Good | |||
| fsw | 200 to 600 kHz | 200 to 600 kHz | 200 to 600 kHz | 200 to 600 kHz | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 85 C (-40 to 185 F) |