The ISL6228 IC is a dual channel synchronous-buck PWM controller featuring Intersil's Robust Ripple Regulator (Rsup3/sup) technology that delivers truly superior dynamic response to input voltage and output load transients. Integrated MOSFET drivers and bootstrap diodes result in fewer components and smaller implementation area.brbr Intersil's Rsup3/sup technology combines the best features of fixedfrequency and hysteretic PWMs while eliminating many of their shortcomings. Rsup3/sup technology employs an innovative modulator that synthesizes an AC ripple voltage signal VsubR/sub, analogous to the output inductor ripple current. The AC signal VsubR/sub enters a window comparator where the lower threshold is the error amplifier output VCOMP, and the upper threshold is a programmable voltage reference VsubW/sub, resulting in generation of the PWM signal. The voltage reference VsubW/sub sets the steady-state PWM frequency. Both edges of the PWM can be modulated in response to input voltage transients and output load transients, much faster than conventional fixedfrequency PWM controllers. Unlike a conventional hysteretic converter, each channel of the ISL6228 has an error amplifier that provides ±1% voltage regulation at the FB pin.brbr The ISL6228 has a 1.5ms digital soft-start and can be started into a pre-biased output voltage. A resistor divider is used to program the output voltage setpoint. The ISL6228 operates in continuous-conductio
IC REG CTRLR BUCK 28TQFN Product overview: ISL6228IRTZ from Renesas Electronics Corporation is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-ISL6228IRTZ can be used for catalog matching and distributor lookup.
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | ISL6228IRTZ | 715-ISL6228IRTZ |
| Product Name | High-Performance Dual-Output Buck Controller for Notebook Applications | Buck Step-Down DC-DC Converter IC |
| Package Type | Other; TQFN28 | Other; Tube |
| Output Voltage | 0.6000 to 5 volts | 0.6000 to 5 volts |
| Input Voltage | 3.3 to 25 volts |