Renesas Electronics Corporation High-Performance Dual-Output Buck Controller for Notebook Applications ISL6228HRTZ

Description
The ISL6228 IC is a dual channel synchronous-buck PWM controller featuring Intersil's Robust Ripple Regulator (Rsup3/sup) technology that delivers truly superior dynamic response to input voltage and output load transients. Integrated MOSFET drivers and bootstrap diodes result in fewer components and smaller implementation area.brbr Intersil's Rsup3/sup technology combines the best features of fixedfrequency and hysteretic PWMs while eliminating many of their shortcomings. Rsup3/sup technology employs an innovative modulator that synthesizes an AC ripple voltage signal VsubR/sub, analogous to the output inductor ripple current. The AC signal VsubR/sub enters a window comparator where the lower threshold is the error amplifier output VCOMP, and the upper threshold is a programmable voltage reference VsubW/sub, resulting in generation of the PWM signal. The voltage reference VsubW/sub sets the steady-state PWM frequency. Both edges of the PWM can be modulated in response to input voltage transients and output load transients, much faster than conventional fixedfrequency PWM controllers. Unlike a conventional hysteretic converter, each channel of the ISL6228 has an error amplifier that provides ±1% voltage regulation at the FB pin.brbr The ISL6228 has a 1.5ms digital soft-start and can be started into a pre-biased output voltage. A resistor divider is used to program the output voltage setpoint. The ISL6228 operates in continuous-conductio n-mode (CCM) in heavy load, and in diode-emulation-mode (DEM) in light load to improve light-load efficiency. In CCM, the controller always operates as a synchronous rectifier. In DEM, the low-side MOSFET is permitted to stay off, blocking negative current flow into the low-side MOSFET from the output inductor.
Request a Quote Datasheet
Description
The ISL6228 IC is a dual channel synchronous-buck PWM controller featuring Intersil's Robust Ripple Regulator (Rsup3/sup) technology that delivers truly superior dynamic response to input voltage and output load transients. Integrated MOSFET drivers and bootstrap diodes result in fewer components and smaller implementation area.brbr Intersil's Rsup3/sup technology combines the best features of fixedfrequency and hysteretic PWMs while eliminating many of their shortcomings. Rsup3/sup technology employs an innovative modulator that synthesizes an AC ripple voltage signal VsubR/sub, analogous to the output inductor ripple current. The AC signal VsubR/sub enters a window comparator where the lower threshold is the error amplifier output VCOMP, and the upper threshold is a programmable voltage reference VsubW/sub, resulting in generation of the PWM signal. The voltage reference VsubW/sub sets the steady-state PWM frequency. Both edges of the PWM can be modulated in response to input voltage transients and output load transients, much faster than conventional fixedfrequency PWM controllers. Unlike a conventional hysteretic converter, each channel of the ISL6228 has an error amplifier that provides ±1% voltage regulation at the FB pin.brbr The ISL6228 has a 1.5ms digital soft-start and can be started into a pre-biased output voltage. A resistor divider is used to program the output voltage setpoint. The ISL6228 operates in continuous-conductio n-mode (CCM) in heavy load, and in diode-emulation-mode (DEM) in light load to improve light-load efficiency. In CCM, the controller always operates as a synchronous rectifier. In DEM, the low-side MOSFET is permitted to stay off, blocking negative current flow into the low-side MOSFET from the output inductor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Performance Dual-Output Buck Controller for Notebook Applications - ISL6228HRTZ - Renesas Electronics Corporation
Milpitas, CA, USA
High-Performance Dual-Output Buck Controller for Notebook Applications
ISL6228HRTZ
High-Performance Dual-Output Buck Controller for Notebook Applications ISL6228HRTZ
The ISL6228 IC is a dual channel synchronous-buck PWM controller featuring Intersil's Robust Ripple Regulator (Rsup3/sup) technology that delivers truly superior dynamic response to input voltage and output load transients. Integrated MOSFET drivers and bootstrap diodes result in fewer components and smaller implementation area.brbr Intersil's Rsup3/sup technology combines the best features of fixedfrequency and hysteretic PWMs while eliminating many of their shortcomings. Rsup3/sup technology employs an innovative modulator that synthesizes an AC ripple voltage signal VsubR/sub, analogous to the output inductor ripple current. The AC signal VsubR/sub enters a window comparator where the lower threshold is the error amplifier output VCOMP, and the upper threshold is a programmable voltage reference VsubW/sub, resulting in generation of the PWM signal. The voltage reference VsubW/sub sets the steady-state PWM frequency. Both edges of the PWM can be modulated in response to input voltage transients and output load transients, much faster than conventional fixedfrequency PWM controllers. Unlike a conventional hysteretic converter, each channel of the ISL6228 has an error amplifier that provides ±1% voltage regulation at the FB pin.brbr The ISL6228 has a 1.5ms digital soft-start and can be started into a pre-biased output voltage. A resistor divider is used to program the output voltage setpoint. The ISL6228 operates in continuous-conductio n-mode (CCM) in heavy load, and in diode-emulation-mode (DEM) in light load to improve light-load efficiency. In CCM, the controller always operates as a synchronous rectifier. In DEM, the low-side MOSFET is permitted to stay off, blocking negative current flow into the low-side MOSFET from the output inductor.

The ISL6228 IC is a dual channel synchronous-buck PWM controller featuring Intersil's Robust Ripple Regulator (Rsup3/sup) technology that delivers truly superior dynamic response to input voltage and output load transients. Integrated MOSFET drivers and bootstrap diodes result in fewer components and smaller implementation area.brbr Intersil's Rsup3/sup technology combines the best features of fixedfrequency and hysteretic PWMs while eliminating many of their shortcomings. Rsup3/sup technology employs an innovative modulator that synthesizes an AC ripple voltage signal VsubR/sub, analogous to the output inductor ripple current. The AC signal VsubR/sub enters a window comparator where the lower threshold is the error amplifier output VCOMP, and the upper threshold is a programmable voltage reference VsubW/sub, resulting in generation of the PWM signal. The voltage reference VsubW/sub sets the steady-state PWM frequency. Both edges of the PWM can be modulated in response to input voltage transients and output load transients, much faster than conventional fixedfrequency PWM controllers. Unlike a conventional hysteretic converter, each channel of the ISL6228 has an error amplifier that provides ±1% voltage regulation at the FB pin.brbr The ISL6228 has a 1.5ms digital soft-start and can be started into a pre-biased output voltage. A resistor divider is used to program the output voltage setpoint. The ISL6228 operates in continuous-conduction-mode (CCM) in heavy load, and in diode-emulation-mode (DEM) in light load to improve light-load efficiency. In CCM, the controller always operates as a synchronous rectifier. In DEM, the low-side MOSFET is permitted to stay off, blocking negative current flow into the low-side MOSFET from the output inductor.

Supplier's Site Datasheet
Singapore, Singapore
Buck Step-Down DC-DC Converter IC
715-ISL6228HRTZ
Buck Step-Down DC-DC Converter IC 715-ISL6228HRTZ
IC REG CTRLR BUCK 28TQFN Product overview: ISL6228HRTZ from Renesas Electronics Corporation is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-ISL6228HRTZ can be used for catalog matching and distributor lookup.

IC REG CTRLR BUCK 28TQFN Product overview: ISL6228HRTZ from Renesas Electronics Corporation is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-ISL6228HRTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies DC-DC Converter Chips
Product Number ISL6228HRTZ 715-ISL6228HRTZ
Product Name High-Performance Dual-Output Buck Controller for Notebook Applications Buck Step-Down DC-DC Converter IC
Package Type Other; TQFN28 Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck 20A Step-Down DC-DC Converter IC - 739-IP2001TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.9000 volts
Input Voltage 12.6 volts
View Details
DCP010505DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010505DBP-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 4.25 to 5.75 volts
View Details
3 suppliers
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details