Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-QFN (4x4)
Manufacturer: Intersil
Win Source Part Number: 017953-ISL6228HRTZ
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz to 600kHz
Control Features: Enable, Frequency Control, Phase Control, Power Good
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C (TA)
Case / Package: 28-TQFN (4x4)
Purpose: Step-Down
Supply Voltage - Operating: 3.3 V to 25 V
Alternative Parts (Cross-Reference): TPS51120RHBR; ADP3026JRU-REEL; LTC3728LEGN-1#TR; ISL6228HRTZ;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK 28TQFN
Switching Controllers ISL6228 NOTEBOOK DL CNTRLR
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-QFN (4x4)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6228HRTZ-ND | 017953-ISL6228HRTZ | ISL6228HRTZ | ISL6228HRTZ | ISL6228HRTZ |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6228HRTZ | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; 28-WFQFN Exposed Pad | Other; 28-TQFN (4x4) | Other; 28-WFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Phase Control, Power Good | Enable, Frequency Control, Phase Control, Power Good | ||
| fsw | 200 to 600 kHz | 200 to 600 kHz | 200 to 600 kHz | 200 to 600 kHz |