Renesas Electronics Corporation Power Management IC ISL6227IRZ

Description
IC REG CTRLR DDR 2OUT 28QFN Product overview: ISL6227IRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6227IRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRLR DDR 2OUT 28QFN Product overview: ISL6227IRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6227IRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-ISL6227IRZ
Power Management IC 750-ISL6227IRZ
IC REG CTRLR DDR 2OUT 28QFN Product overview: ISL6227IRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6227IRZ can be used for catalog matching and distributor lookup.

IC REG CTRLR DDR 2OUT 28QFN Product overview: ISL6227IRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6227IRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6227IRZ - 1189848-ISL6227IRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6227IRZ
1189848-ISL6227IRZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6227IRZ 1189848-ISL6227IRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189848-ISL6227IRZ Packaging: Tube Mounting Style: SMD Applications: Controller, DDR Voltage - Output: 0.9V ~ 5.5V Number of Outputs: 2 Categories: Integrated Circuits Supplier Device Package: 28-QFN (5x5) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: ISL6227 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 5V ~ 28V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189848-ISL6227IRZ
Packaging: Tube
Mounting Style: SMD
Applications: Controller, DDR
Voltage - Output: 0.9V ~ 5.5V
Number of Outputs: 2
Categories: Integrated Circuits
Supplier Device Package: 28-QFN (5x5)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 28-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6227
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 5V ~ 28V

Buy Now
PMIC - Voltage Regulators - Special Purpose - ISL6227IRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6227IRZ
PMIC - Voltage Regulators - Special Purpose ISL6227IRZ
IC REG CTRLR DDR 2OUT 28QFN

IC REG CTRLR DDR 2OUT 28QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6227IRZ
Switching Controllers ISL6227IRZ
Switching Controllers DL SWITCHER W/DRR OPTION 30V 2 8LD

Switching Controllers DL SWITCHER W/DRR OPTION 30V 2 8LD

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 750-ISL6227IRZ 1189848-ISL6227IRZ ISL6227IRZ ISL6227IRZ
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6227IRZ PMIC - Voltage Regulators - Special Purpose Switching Controllers
Package Type Other; Tube Other; 28-VFQFN Exposed Pad Other; 28-VFQFN Exposed Pad
Output Voltage 0.9000 to 5.5 volts
IOUT 16 amps
fsw 345 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227218 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 95 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC DC Switching Controllers - LM1771TSD/NOPB-NS - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Transistor Driver
Package Type Other; 6-WDFN Exposed Pad
Life Cycle Stage Active
View Details