IC REG CTRLR DDR 2OUT 28SSOP Product overview: ISL6227IAZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6227IAZ can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 875705-ISL6227IAZ
Operating Temperature Range: -40°C ~ 100°C
Features: series Controller, DDR Voltage Regulator IC 2 Output 28-SSOP/QSOP
Package: 28-SSOP (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ISL6227
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP/QSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 480
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Switching Controllers DL SWITCHER W/DRR OPTION 30V INDUST
IC REG CTRLR DDR 2OUT 28SSOP
IC REG CTRLR DDR 2OUT 28SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 750-ISL6227IAZ | 875705-ISL6227IAZ | ISL6227IAZ | ISL6227IAZ | ISL6227IAZ |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6227IAZ | Switching Controllers | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Package Type | Other; Tube | SSOP; Other; 28-SSOP/QSOP | SSOP; Other; 28-SSOP (0.154", 3.90mm Width) | ||
| Output Voltage | 0.9000 to 5.5 volts | ||||
| IOUT | 16 amps | ||||
| fsw | 345 kHz |