Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6227IAZ-T ISL6227IAZ-T

Description
Manufacturer: Intersil Win Source Part Number: 1048477-ISL6227IAZ-T Packaging: Reel - TR Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 5 V to 28 V Number of Outputs: 2 Output Voltage: 0.9 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 28-SSOP/QSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1048477-ISL6227IAZ-T Packaging: Reel - TR Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 5 V to 28 V Number of Outputs: 2 Output Voltage: 0.9 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 28-SSOP/QSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6227IAZ-T - 1048477-ISL6227IAZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6227IAZ-T
1048477-ISL6227IAZ-T
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6227IAZ-T 1048477-ISL6227IAZ-T
Manufacturer: Intersil Win Source Part Number: 1048477-ISL6227IAZ-T Packaging: Reel - TR Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 5 V to 28 V Number of Outputs: 2 Output Voltage: 0.9 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 28-SSOP/QSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Intersil
Win Source Part Number: 1048477-ISL6227IAZ-T
Packaging: Reel - TR
Applications: Controller, DDR
Mounting: SMD (SMT)
Voltage - Input: 5 V to 28 V
Number of Outputs: 2
Output Voltage: 0.9 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 28-SSOP/QSOP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-ISL6227IAZ-T
Power Management IC 750-ISL6227IAZ-T
IC REG CTRLR DDR 2OUT 28SSOP Product overview: ISL6227IAZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6227IAZ-T can be used for catalog matching and distributor lookup.

IC REG CTRLR DDR 2OUT 28SSOP Product overview: ISL6227IAZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6227IAZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6227IAZ-T
Switching Controllers ISL6227IAZ-T
Switching Controllers DL SWITCHER W/DRR OPTION 30V INDUST

Switching Controllers DL SWITCHER W/DRR OPTION 30V INDUST

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6227IAZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6227IAZ-T
PMIC - Voltage Regulators - Special Purpose ISL6227IAZ-T
IC REG CTRLR DDR 2OUT 28SSOP

IC REG CTRLR DDR 2OUT 28SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 1048477-ISL6227IAZ-T 750-ISL6227IAZ-T ISL6227IAZ-T ISL6227IAZ-T
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6227IAZ-T Power Management IC Switching Controllers PMIC - Voltage Regulators - Special Purpose
Package Type SSOP; Other; 28-SSOP/QSOP Other; Tape & Reel (TR)
Special Features Multiple Outputs
Output Voltage 0.9000 to 5.5 volts 0.9000 to 5.5 volts
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1908122 - RS Components, Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM22670-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq - LM22670QTJE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
7 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - CS51022ADBG - Lingto Electronic Limited
Specs
Special Features Internal Current Limit; Current Limit, Soft Start
fsw 1000 kHz
View Details
Triple Output Step Down Switching Regulator - A4490EESTR-T - Allegro MicroSystems Inc.
Specs
Configuration / Function Buck
View Details
8 suppliers