IC REG CTRLR DDR 2OUT 28QFN Product overview: ISL6227HRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6227HRZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 040860-ISL6227HRZ
Packaging: Tube/Rail
Applications: Controller, DDR
Mounting: SMD (SMT)
Voltage - Input: 5 V to 28 V
Number of Outputs: 2
Output Voltage: 0.9 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 28-QFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC REG CTRLR DDR 2OUT 28QFN
Switching Controllers DL SWITCHER W/DRR OPTION 30V 2 8LD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 750-ISL6227HRZ | 040860-ISL6227HRZ | ISL6227HRZ | ISL6227HRZ |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6227HRZ | PMIC - Voltage Regulators - Special Purpose | Switching Controllers |
| Package Type | Other; Tube | Other; 28-QFN (5x5) | Other; 28-VFQFN Exposed Pad |