Manufacturer: Intersil
Win Source Part Number: 069958-ISL6227CAZ
Packaging: Reel - TR
Applications: Controller, DDR
Mounting: SMD (SMT)
Voltage - Input: 5 V to 28 V
Number of Outputs: 2
Output Voltage: 0.9 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 28-SSOP/QSOP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
IC REG CTRLR DDR 2OUT 28SSOP Product overview: ISL6227CAZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6227CAZ can be used for catalog matching and distributor lookup.
Switching Controllers VER OF ISL6227CA
IC REG CTRLR DDR 2OUT 28SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 069958-ISL6227CAZ | 750-ISL6227CAZ | ISL6227CAZ | ISL6227CAZ |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6227CAZ | Power Management IC | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Package Type | SSOP; Other; 28-SSOP/QSOP | Other; Tube | ||
| Special Features | Multiple Outputs | |||
| Output Voltage | 0.9000 to 5.5 volts | 0.9000 to 5.5 volts | ||
| Operating Temperature | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) |