Win Source Part Number: 986514-ISL6225CAZA-T
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tape & Reel (TR)
Applications: Controller, DDR DRAM, SDRAM
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Output: 0.9V ~ 5.5V
Voltage - Input: 5V ~ 24V
Number of Outputs: 2
Package / Case: 28-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 28-SSOP/QSOP
Temperature Range - Operating: -10°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL6225
Product Status: Obsolete
IC REG CTRL DDR DRAM 2OUT 28SSOP Product overview: ISL6225CAZA-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6225CAZA-T can be used for catalog matching and distributor lookup.
IC REG CTRL DDR DRAM 2OUT 28SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 986514-ISL6225CAZA-T | 750-ISL6225CAZA-T | ISL6225CAZA-T |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose | Power Management IC | PMIC - Voltage Regulators - Special Purpose |
| Package Type | SSOP; Other; Tape & Reel (TR) | Other; Tape & Reel (TR) |