Manufacturer: Intersil
Win Source Part Number: 1048476-ISL6224CA
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz, 600kHz
Control Features: Enable, Phase Control, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 94%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 85°C (TA)
Case / Package: 16-SSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QSOP
IC REG CTRLR BUCK 16SSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QSOP
IC REG CTRLR BUCK 16SSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1048476-ISL6224CA | ISL6224CA-ND | ISL6224CA | ISL6224CA | ISL6224CA |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6224CA | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | SSOP; Other; 16-SSOP | SSOP; Other; "16-SSOP (0.154"", 3.90mm Width)" | SSOP; Other; 16-SSOP (0.154\", 3.90mm Width) | SSOP | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | Removed | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Phase Control, Power Good, Soft Start | Synchronous Rectification | Enable, Phase Control, Power Good, Soft Start |