Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6223CAZA ISL6223CAZA

Description
Manufacturer: Intersil Win Source Part Number: 133087-ISL6223CAZA Packaging: Tube/Rail Output Type: PWM Signal Topology: Buck Frequency - Switching: 50kHz to 1.5MHz Control Features: Enable, Frequency Control, Power Good Number of Outputs: 2 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-QSOP Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 133087-ISL6223CAZA Packaging: Tube/Rail Output Type: PWM Signal Topology: Buck Frequency - Switching: 50kHz to 1.5MHz Control Features: Enable, Frequency Control, Power Good Number of Outputs: 2 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-QSOP Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6223CAZA - 133087-ISL6223CAZA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6223CAZA
133087-ISL6223CAZA
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6223CAZA 133087-ISL6223CAZA
Manufacturer: Intersil Win Source Part Number: 133087-ISL6223CAZA Packaging: Tube/Rail Output Type: PWM Signal Topology: Buck Frequency - Switching: 50kHz to 1.5MHz Control Features: Enable, Frequency Control, Power Good Number of Outputs: 2 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-QSOP Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 133087-ISL6223CAZA
Packaging: Tube/Rail
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 50kHz to 1.5MHz
Control Features: Enable, Frequency Control, Power Good
Number of Outputs: 2
Output Phases: 2
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-QSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Switching Controllers - ISL6223CAZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6223CAZA
DC DC Switching Controllers ISL6223CAZA
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QSOP

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL6223CAZA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL6223CAZA
PMIC - Voltage Regulators - DC DC Switching Controllers ISL6223CAZA
IC REG CTRLR BUCK 20SSOP

IC REG CTRLR BUCK 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 133087-ISL6223CAZA ISL6223CAZA ISL6223CAZA
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6223CAZA DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type PWM Signal Fixed; PWM Signal
Package Type Other; 20-QSOP SSOP; Other; 20-SSOP (0.154\", 3.90mm Width)
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1619073 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 94 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM22670-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq - LM22670QTJE-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AR-5-REEL - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
IOUT 1.2 amps
fsw 120 kHz
View Details