Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SSOP/QSOP
IC REG CTRLR BUCK 28QSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6219ACAZ-T | ISL6219ACAZ-T |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Output Voltage Type | Fixed; PWM Signal | |
| Package Type | SSOP; Other; 28-SSOP (0.154\", 3.90mm Width) | |
| Life Cycle Stage | Removed; Obsolete | |
| VIN | 4.75 to 5.25 volts |