Manufacturer: Intersil
Win Source Part Number: 132173-ISL6219ACA
Packaging: Tube/Rail
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 100kHz to 1.5MHz
Control Features: Enable, Frequency Control, Power Good
Number of Outputs: 3
Output Phases: 3
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 85°C (TA)
Case / Package: 28-QSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC REG CTRLR BUCK 28SSOP
SWITCHING CONTROLLER
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SSOP/QSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SSOP/QSOP
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 132173-ISL6219ACA | ISL6219ACA | ISL6219ACA | ISL6219ACA |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6219ACA | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Output Voltage Type | PWM Signal | Fixed; PWM Signal | ||
| Package Type | Other; 28-QSOP | SSOP | SSOP; Other; 28-SSOP (0.154\", 3.90mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed | Removed; Obsolete |