Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6219ACA-T ISL6219ACA-T

Description
Manufacturer: Intersil Win Source Part Number: 069952-ISL6219ACA-T Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 100kHz to 1.5MHz Control Features: Enable, Frequency Control, Power Good Number of Outputs: 3 Output Phases: 3 Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 85°C (TA) Case / Package: 28-QSOP Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 069952-ISL6219ACA-T Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 100kHz to 1.5MHz Control Features: Enable, Frequency Control, Power Good Number of Outputs: 3 Output Phases: 3 Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 85°C (TA) Case / Package: 28-QSOP Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6219ACA-T - 069952-ISL6219ACA-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6219ACA-T
069952-ISL6219ACA-T
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6219ACA-T 069952-ISL6219ACA-T
Manufacturer: Intersil Win Source Part Number: 069952-ISL6219ACA-T Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 100kHz to 1.5MHz Control Features: Enable, Frequency Control, Power Good Number of Outputs: 3 Output Phases: 3 Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 85°C (TA) Case / Package: 28-QSOP Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 069952-ISL6219ACA-T
Packaging: Reel - TR
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 100kHz to 1.5MHz
Control Features: Enable, Frequency Control, Power Good
Number of Outputs: 3
Output Phases: 3
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 85°C (TA)
Case / Package: 28-QSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - ISL6219ACA-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
ISL6219ACA-T
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers ISL6219ACA-T
SWITCHING CONTROLLER, VOLTAGE-MO

SWITCHING CONTROLLER, VOLTAGE-MO

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL6219ACA-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL6219ACA-T
PMIC - Voltage Regulators - DC DC Switching Controllers ISL6219ACA-T
IC REG CTRLR BUCK 28SSOP

IC REG CTRLR BUCK 28SSOP

Supplier's Site Datasheet
DC DC Switching Controllers - ISL6219ACA-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6219ACA-T
DC DC Switching Controllers ISL6219ACA-T
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SSOP/QSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SSOP/QSOP

Buy Now
DC DC Switching Controllers - ISL6219ACA-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6219ACA-T
DC DC Switching Controllers ISL6219ACA-T
Regulator Output DC-DC Controller IC

Regulator Output DC-DC Controller IC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 069952-ISL6219ACA-T ISL6219ACA-T ISL6219ACA-T ISL6219ACA-T ISL6219ACA-T
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6219ACA-T Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type PWM Signal Fixed; PWM Signal
Package Type Other; 28-QSOP SSOP; Other; 28-SSOP (0.154\", 3.90mm Width)
Life Cycle Stage PhaseOut; Obsolete(EOL) Active Removed; Obsolete Active
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LM22672 1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22672MR-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
7 suppliers
Infineon Technologies AG
Specs
Package Type Other; Tube
fsw 100 kHz
Duty Cycle 72
View Details
Automotive 2.4 Mhz 3A Buck Regulator - A8590KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
8 suppliers