Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189844-ISL6218CVZ
Packaging: Tube
Mounting Style: SMD
Applications: Processor
Supply Current: 1.4mA
Categories: Integrated Circuits
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: -10°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 38-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6218
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 5.25V
IC CTRLR INTEL PENT M 38-TSSOP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1189844-ISL6218CVZ | ISL6218CVZ |
| Product Name | Electronic Surplus - ISL6218CVZ | PMIC - Power Management - Specialized |