Manufacturer: Intersil
Win Source Part Number: 069946-ISL6217ACVZ
Packaging: Tube/Rail
Applications: Controller, Intel Pentium IMVP-IV, IMVP+
Mounting: SMD (SMT)
Voltage - Input: 5.5 V to 25 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 85°C
Case / Package: 38-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC REG CTRLR INTEL 1OUT 38TSSOP Product overview: ISL6217ACVZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6217ACVZ can be used for catalog matching and distributor lookup.
Switching Controllers P6 PWM CNTRLR FOR IMVP4 W/DIODE EMULAT
IC REG CTRLR INTEL 1OUT 38TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 069946-ISL6217ACVZ | 750-ISL6217ACVZ | ISL6217ACVZ | ISL6217ACVZ |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6217ACVZ | Power Management IC | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Package Type | SSOP; Other; 38-TSSOP | Other; Tube | ||
| Special Features | Multiple Outputs | |||
| Operating Temperature | -10 to 85 C (14 to 185 F) | -10 to 85 C (14 to 185 F) | -10 to 85 C (14 to 185 F) | |
| Output Voltage | 0.7000 to 1.71 volts |