Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL6209CB-T ISL6209CB-T

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189839-ISL6209CB-T Packaging: Tape and Reel Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.8V, 3.1V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 33V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -10°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: ISL6209 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 8ns, 8ns
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189839-ISL6209CB-T Packaging: Tape and Reel Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.8V, 3.1V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 33V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -10°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: ISL6209 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 8ns, 8ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ISL6209CB-T - 1189839-ISL6209CB-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL6209CB-T
1189839-ISL6209CB-T
PMIC - PMIC - Gate Drivers - ISL6209CB-T 1189839-ISL6209CB-T
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189839-ISL6209CB-T Packaging: Tape and Reel Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.8V, 3.1V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 33V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -10°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: ISL6209 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 8ns, 8ns

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189839-ISL6209CB-T
Packaging: Tape and Reel
Mounting Style: SMD
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.8V, 3.1V
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 33V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -10°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6209
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Rise / Fall Time: 8ns, 8ns

Buy Now
Buck SOIC Gate Driver IC - 730-ISL6209CB-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck SOIC Gate Driver IC
730-ISL6209CB-T
Buck SOIC Gate Driver IC 730-ISL6209CB-T
High Voltage Synchronous Rectified Buck MOSFET Driver | IC MOSFET DRVR SYNC BUCK 8-SOIC Product overview: ISL6209CB-T from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6209CB-T can be used for catalog matching and distributor lookup.

High Voltage Synchronous Rectified Buck MOSFET Driver | IC MOSFET DRVR SYNC BUCK 8-SOIC Product overview: ISL6209CB-T from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6209CB-T can be used for catalog matching and distributor lookup.

Supplier's Site
Gate Drivers - ISL6209CB-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
ISL6209CB-T
Gate Drivers ISL6209CB-T
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 1189839-ISL6209CB-T 730-ISL6209CB-T ISL6209CB-T
Product Name PMIC - PMIC - Gate Drivers - ISL6209CB-T Buck SOIC Gate Driver IC Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver
Output Configuration Noninverting Noninverting; Non-Inverting Inverting; Noninverting
Output Current 2 amps 2 amps 2 amps
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Rise Time 8 ns 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - 100115W-MIL - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.2 to 5.7 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6841SLWTR-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
 - 74HCT368PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT403
Packing Method Tape Reel; Tape & Reel; Other
View Details
Power - Gate Driver ICs - Automotive gate driver ICs - EiceDRIVER™ isolated gate driver ICs for EV - 1EDI3038AS - 1EDI3038AS - Infineon Technologies AG
Specs
Driver Type High-side
Output Current 15 amps
Supply Voltage 3 to 5.5 volts
View Details