Renesas Electronics Corporation No. Of Channels Renesas ISL6208IRZ.

Description
No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:QFN EP; Input Type:Non-Inverting; Source Current:2A; Sink Current:2A; Supply Voltage Min:4.5V RoHS Compliant: Yes
Datasheet
Description
No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:QFN EP; Input Type:Non-Inverting; Source Current:2A; Sink Current:2A; Supply Voltage Min:4.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Channels Renesas - 23AC5885 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Channels Renesas
23AC5885
No. Of Channels Renesas 23AC5885
No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:QFN EP; Input Type:Non-Inverting; Source Current:2A; Sink Current:2A; Supply Voltage Min:4.5V RoHS Compliant: Yes

No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:QFN EP; Input Type:Non-Inverting; Source Current:2A; Sink Current:2A; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 23AC5885
Product Name No. Of Channels Renesas
Supply Voltage 4.5 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53321-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.63 volts
Switching Frequency 1.25E6 kHz
View Details
LED Drivers - NCR421UX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Linear
Output Voltage 40 volts
View Details