Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
IC GATE DRVR HALF-BRIDGE 8QFN Product overview: ISL6208IRZ from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6208IRZ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1021327-ISL6208IRZ
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.5V, 2V
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 33 V
Rise / Fall Time (Typ): 8ns, 8ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-VQFN Exposed Pad
Supplier Device Package: 8-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL6208
MOSFET DRIVER, -40 TO 100DEG C; No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:QFN; Input Type:Non-Inverting; Source Current:2A; Sink Current:2A RoHS Compliant: Yes
Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Gate Drivers VER OF ISL6608IR -40 TO +100
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | ISL6208IRZ-ND | 730-ISL6208IRZ | 1021327-ISL6208IRZ | 84AC6998 | ISL6208IRZ | ISL6208IRZ |
| Product Name | Gate Drivers | Gate Driver IC | Integrated Circuits (ICs) - PMIC - Gate Drivers | Mosfet Driver, -40 To 100Deg C; No. Of Channels Renesas | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | ||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | ||
| Rise Time | 8 ns | 8 ns | 8 ns | 8 ns |