Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL6208CRZ-T ISL6208CRZ-T

Description
Manufacturer: Intersil Win Source Part Number: 017950-ISL6208CRZ-T Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.5V, 2V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 33V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 125°C (TJ) Case / Package: 8-QFN (3x3) Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 8ns, 8ns Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 017950-ISL6208CRZ-T Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.5V, 2V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 33V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 125°C (TJ) Case / Package: 8-QFN (3x3) Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 8ns, 8ns Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ISL6208CRZ-T - 017950-ISL6208CRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL6208CRZ-T
017950-ISL6208CRZ-T
PMIC - PMIC - Gate Drivers - ISL6208CRZ-T 017950-ISL6208CRZ-T
Manufacturer: Intersil Win Source Part Number: 017950-ISL6208CRZ-T Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.5V, 2V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 33V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 125°C (TJ) Case / Package: 8-QFN (3x3) Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 8ns, 8ns Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs

Manufacturer: Intersil
Win Source Part Number: 017950-ISL6208CRZ-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.5V, 2V
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 33V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 125°C (TJ)
Case / Package: 8-QFN (3x3)
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 8ns, 8ns
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 017950-ISL6208CRZ-T
Product Name PMIC - PMIC - Gate Drivers - ISL6208CRZ-T
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1464658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type To220ab
View Details
Single FETs, MOSFETs - 1727-5433-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMCQ120R160M1T - AIMCQ120R160M1T - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110900SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
3 suppliers