Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL6208CHRZ-TR5675 ISL6208CHRZ-TR5675

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921917-ISL6208CHRZ-T R5675 Operating Temperature Range: -10°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x2) Package: 8-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL6208 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921917-ISL6208CHRZ-T R5675 Operating Temperature Range: -10°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x2) Package: 8-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL6208 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ISL6208CHRZ-TR5675 - 921917-ISL6208CHRZ-TR5675 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL6208CHRZ-TR5675
921917-ISL6208CHRZ-TR5675
PMIC - PMIC - Gate Drivers - ISL6208CHRZ-TR5675 921917-ISL6208CHRZ-TR5675
Manufacturer: Renesas Electronics America Win Source Part Number: 921917-ISL6208CHRZ-T R5675 Operating Temperature Range: -10°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x2) Package: 8-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL6208 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 921917-ISL6208CHRZ-TR5675
Operating Temperature Range: -10°C ~ 125°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x2)
Package: 8-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL6208
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - ISL6208CHRZ-TR5675 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
ISL6208CHRZ-TR5675
PMIC - Gate Drivers ISL6208CHRZ-TR5675
IC GATE DRVR HALF-BRIDGE 8DFN

IC GATE DRVR HALF-BRIDGE 8DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - ISL6208CHRZ-TR5675 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
ISL6208CHRZ-TR5675
Integrated Circuits (ICs) - PMIC - Gate Drivers ISL6208CHRZ-TR5675
IC GATE DRVR HALF-BRIDGE 8DFN

IC GATE DRVR HALF-BRIDGE 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 921917-ISL6208CHRZ-TR5675 ISL6208CHRZ-TR5675 ISL6208CHRZ-TR5675
Product Name PMIC - PMIC - Gate Drivers - ISL6208CHRZ-TR5675 PMIC - Gate Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Logic IC - 705-74AHCT04PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHCT/VHCT/VT
Inputs 1
View Details
4 suppliers
SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VCA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details
Logic - Gates and Inverters - 54F20DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details