Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL6208CBZ ISL6208CBZ

Description
Manufacturer: Intersil Win Source Part Number: 040858-ISL6208CBZ Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.5V, 2V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 33V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 8ns, 8ns Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 98
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 040858-ISL6208CBZ Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.5V, 2V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 33V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 8ns, 8ns Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 98
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ISL6208CBZ - 040858-ISL6208CBZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL6208CBZ
040858-ISL6208CBZ
PMIC - PMIC - Gate Drivers - ISL6208CBZ 040858-ISL6208CBZ
Manufacturer: Intersil Win Source Part Number: 040858-ISL6208CBZ Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.5V, 2V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 33V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 8ns, 8ns Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 98

Manufacturer: Intersil
Win Source Part Number: 040858-ISL6208CBZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.5V, 2V
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 33V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 8ns, 8ns
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 98

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 040858-ISL6208CBZ
Product Name PMIC - PMIC - Gate Drivers - ISL6208CBZ
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

40V 46A MOSFET Transistor - 278-AUIRF7739L2TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
6 suppliers
QUAD/DUAL P-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1117PAL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
CSD18504Q5A 40V, N-Channel NexFET? Power MOSFET - CSD18504Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0098 ohms
View Details
11 suppliers