Renesas Electronics Corporation QFN Gate Driver IC ISL6207HRZ-T

Description
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3) Product overview: ISL6207HRZ-T from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, QFN, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6207HRZ-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3) Product overview: ISL6207HRZ-T from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, QFN, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6207HRZ-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QFN Gate Driver IC - 730-ISL6207HRZ-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QFN Gate Driver IC
730-ISL6207HRZ-T
QFN Gate Driver IC 730-ISL6207HRZ-T
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3) Product overview: ISL6207HRZ-T from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, QFN, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6207HRZ-T can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3) Product overview: ISL6207HRZ-T from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, QFN, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6207HRZ-T can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1353882-ISL6207HRZ-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1353882-ISL6207HRZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1353882-ISL6207HRZ-T
Win Source Part Number: 1353882-ISL6207HRZ-T Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Package: Tape & Reel Temperature Range - Operating: -10°C ~ 125°C (TJ) Fake Threat In the Open Market: 30 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Product Status: Obsolete Package / Case: 8-VQFN Exposed Pad Supplier Device Package: 8-QFN (3x3) Base Product Number: ISL6207 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Rise / Fall Time (Typ): 8ns, 8ns Input Type: Non-Inverting Driven Configuration: Half-Bridge Channel Type: Synchronous Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 36 V

Win Source Part Number: 1353882-ISL6207HRZ-T
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Package: Tape & Reel
Temperature Range - Operating: -10°C ~ 125°C (TJ)
Fake Threat In the Open Market: 30 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Product Status: Obsolete
Package / Case: 8-VQFN Exposed Pad
Supplier Device Package: 8-QFN (3x3)
Base Product Number: ISL6207
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Rise / Fall Time (Typ): 8ns, 8ns
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Channel Type: Synchronous
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 36 V

Buy Now Datasheet
Gate Drivers - ISL6207HRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
ISL6207HRZ-T
Gate Drivers ISL6207HRZ-T
Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)

Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 730-ISL6207HRZ-T 1353882-ISL6207HRZ-T ISL6207HRZ-T
Product Name QFN Gate Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting; Non-Inverting Noninverting Inverting; Noninverting
Output Current 2 amps 2 amps 2 amps
Rise Time 8 ns 8 ns 8 ns
Package Type Tape & Reel 8-VQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC328ANS - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 100000 kHz
View Details
Power Distribution Switches, Load Drivers - A2557KLBTR - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Gate Driver ICs - 1EDI20I12MH - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 4.4 amps
Supply Voltage 3.1 to 17 volts
View Details
LED Drivers - NCR421UX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Linear
Output Voltage 40 volts
View Details