Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL6207HBZ ISL6207HBZ

Description
Half Bridge Based MOSFET Driver, 4A, PDSO8
Request a Quote Datasheet
Description
Half Bridge Based MOSFET Driver, 4A, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ISL6207HBZ - Rochester Electronics
Newburyport, MA, United States
Half Bridge Based MOSFET Driver, 4A, PDSO8

Half Bridge Based MOSFET Driver, 4A, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - ISL6207HBZ - 1048473-ISL6207HBZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL6207HBZ
1048473-ISL6207HBZ
PMIC - PMIC - Gate Drivers - ISL6207HBZ 1048473-ISL6207HBZ
Manufacturer: Intersil Win Source Part Number: 1048473-ISL6207HBZ Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 8ns, 8ns Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in Metering, Power Management, Portable Devices

Manufacturer: Intersil
Win Source Part Number: 1048473-ISL6207HBZ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 36V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 8ns, 8ns
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Metering, Power Management, Portable Devices

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number ISL6207HBZ 1048473-ISL6207HBZ
Product Name PMIC - PMIC - Gate Drivers - ISL6207HBZ
Package Type SOP8 SOT3; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 348941 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type PG-TO247-4
View Details
2 suppliers
N-channel TrenchMOS standard level FET - BUK764R2-80E,118 - Nexperia B.V.
Specs
Package Type SOT404 SOT404
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
CSD18509Q5B 40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B - CSD18509Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0017 ohms
View Details
7 suppliers